NEN-EN-ISO 3386-1/A1

Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials

active, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: active
Page Count: 13
ICS Code (Cellular materials): 83.100

Document History

NEN-EN-ISO 3386-1/A1
April 1, 2010
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials
A description is not available for this item.
May 1, 2008
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low density materials
A description is not available for this item.
December 1, 1997
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low density materials
Covers the determination of material with a density up to 250 kg/m3. It also indicates a method for the calculation of the compression stress value of such materials. The compression stress/strain...
Advertisement