NEN-EN-ISO 3386-1

Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low density materials

active
Organization: NEN
Publication Date: 1 December 1997
Status: active
Page Count: 14
ICS Code (Cellular materials): 83.100
scope:

Covers the determination of material with a density up to 250 kg/m3. It also indicates a method for the calculation of the compression stress value of such materials. The compression stress/strain characteristic is a measure of the load-bearing properties of the material. Two formulas allow to calculate the results.

Document History

April 1, 2010
Polymeric materials, cellular flexible - Determination of stress-strain characteristics in compression - Part 1: Low-density materials
A description is not available for this item.
May 1, 2008
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low density materials
A description is not available for this item.
NEN-EN-ISO 3386-1
December 1, 1997
Polymeric materials, cellular flexible - Determination of stress-strain characteristic in compression - Part 1: Low density materials
Covers the determination of material with a density up to 250 kg/m3. It also indicates a method for the calculation of the compression stress value of such materials. The compression stress/strain...
Advertisement