NEN-EN 10338

Hot rolled and cold rolled non-coated flat products of multiphase steels for cold forming - Technical delivery conditions

inactive
Organization: NEN
Publication Date: 1 May 2007
Status: inactive
Page Count: 15
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. The thickness is equal to or less than 3 mm. If agreed at the time of enquiry and order, this European Standard may also be applied to continuously hot rolled flat products in thicknesses > 3 mm. In this case the mechanical properties and thickness tolerances should also be agreed at the time of enquiry and order. These products are delivered in sheet, wide strip, slit wide strip or cut lengths obtained from slit wide strip.

Document History

July 1, 2015
Hot rolled and cold rolled non-coated products of multiphase steels for cold forming - Technical delivery conditions
NEN-EN 10338 applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. It covers cold rolled products of thickness equal to or less than 3 mm...
April 1, 2013
Hot rolled and cold rolled non-coated flat products of multiphase steels for cold forming - Technical delivery conditions
NEN-EN 10338 applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. It covers cold rolled products of thickness equal to or less than 3 mm...
October 1, 2010
Hot rolled and cold rolled non-coated products of multiphase steels for cold forming - Technical delivery conditions
This European Standard applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming of thickness equal to or less than 3 mm. If agreed at the time...
NEN-EN 10338
May 1, 2007
Hot rolled and cold rolled non-coated flat products of multiphase steels for cold forming - Technical delivery conditions
This European Standard applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. The thickness is equal to or less than 3 mm. If agreed at the...
April 1, 2004
Cold rolled flat products of multiphase steels for cold forming - Technical delivery conditions
This European Standard applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. The thickness is equal to or less than 3 mm. If agreed at the...
Advertisement