NEN-EN 10338

Hot rolled and cold rolled non-coated products of multiphase steels for cold forming - Technical delivery conditions

active, Most Current
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 18
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

NEN-EN 10338 applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. It covers cold rolled products of thickness equal to or less than 3 mm and hot rolled products of thickness equal to or less than 6 mm. These products are delivered in sheet, wide strip, slit wide strip or cut lengths obtained from slit wide strip. Flat products of multiphase steels for cold forming may be delivered with an electrolytically zinc coating according to EN 10152.

Document History

NEN-EN 10338
July 1, 2015
Hot rolled and cold rolled non-coated products of multiphase steels for cold forming - Technical delivery conditions
NEN-EN 10338 applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. It covers cold rolled products of thickness equal to or less than 3 mm...
April 1, 2013
Hot rolled and cold rolled non-coated flat products of multiphase steels for cold forming - Technical delivery conditions
NEN-EN 10338 applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. It covers cold rolled products of thickness equal to or less than 3 mm...
October 1, 2010
Hot rolled and cold rolled non-coated products of multiphase steels for cold forming - Technical delivery conditions
This European Standard applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming of thickness equal to or less than 3 mm. If agreed at the time...
May 1, 2007
Hot rolled and cold rolled non-coated flat products of multiphase steels for cold forming - Technical delivery conditions
This European Standard applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. The thickness is equal to or less than 3 mm. If agreed at the...
April 1, 2004
Cold rolled flat products of multiphase steels for cold forming - Technical delivery conditions
This European Standard applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming. The thickness is equal to or less than 3 mm. If agreed at the...
Advertisement