NEN-EN 10338
Hot rolled and cold rolled non-coated products of multiphase steels for cold forming - Technical delivery conditions
| Organization: | NEN |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard applies to hot rolled and cold rolled non-coated steel flat products made of multiphase steels for cold forming of thickness equal to or less than 3 mm. If agreed at the time of enquiry and order, this European Standard may also be applied to continuously hot rolled flat products in thicknesses > 3 mm. In this case the mechanical properties and thickness tolerances should also be agreed at the time of enquiry and order. These products are delivered in sheet, wide strip, slit wide strip or cut lengths obtained from slit wide strip.
Document History