NEN-EN 984
Textile floor coverings - Determination of the mass per unit area of the use surface of needled floor coverings
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Interior finishing): | 91.180 |
| ICS Code (Floor coverings): | 97.150 |
scope:
Specifies a method for the determination of the mass per unit area of the use of surface of non-homogeneous flat needled floor coverings in which the surface can be distinguished visually from the substrate.
Document History
January 1, 2002
Textile floor coverings - Determination of the mass per unit area of the use surface of needled floor coverings
Specifies a method for the determination of the mass per unit area of the use of surface of non-homogeneous flat needled floor coverings in which the surface can be distinguished visually from the...
NEN-EN 984
June 1, 2001
Textile floor coverings - Determination of the mass per unit area of the use surface of needled floor coverings
Specifies a method for the determination of the mass per unit area of the use of surface of non-homogeneous flat needled floor coverings in which the surface can be distinguished visually from the...
May 1, 1995
Determination of the mass per unit area of the use surface of needled floorcoverings
Specifies a method for the determination of the mass per unit area of the use surface of non-homogeneous flat needled floor coverings in which the use surface can be distinguished visually from the...