NEN-EN 984
Textile floor coverings - Determination of the mass per unit area of the use surface of needled floor coverings
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Interior finishing): | 91.180 |
| ICS Code (Floor coverings): | 97.150 |
scope:
Specifies a method for the determination of the mass per unit area of the use of surface of non-homogeneous flat needled floor coverings in which the surface can be distinguished visually from the substrate.
Document History
NEN-EN 984
January 1, 2002
Textile floor coverings - Determination of the mass per unit area of the use surface of needled floor coverings
Specifies a method for the determination of the mass per unit area of the use of surface of non-homogeneous flat needled floor coverings in which the surface can be distinguished visually from the...
June 1, 2001
Textile floor coverings - Determination of the mass per unit area of the use surface of needled floor coverings
Specifies a method for the determination of the mass per unit area of the use of surface of non-homogeneous flat needled floor coverings in which the surface can be distinguished visually from the...
May 1, 1995
Determination of the mass per unit area of the use surface of needled floorcoverings
Specifies a method for the determination of the mass per unit area of the use surface of non-homogeneous flat needled floor coverings in which the use surface can be distinguished visually from the...