NEN-EN 984

Determination of the mass per unit area of the use surface of needled floorcoverings

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 7
ICS Code (Floor coverings): 97.150
scope:

Specifies a method for the determination of the mass per unit area of the use surface of non-homogeneous flat needled floor coverings in which the use surface can be distinguished visually from the substrate.

Document History

January 1, 2002
Textile floor coverings - Determination of the mass per unit area of the use surface of needled floor coverings
Specifies a method for the determination of the mass per unit area of the use of surface of non-homogeneous flat needled floor coverings in which the surface can be distinguished visually from the...
June 1, 2001
Textile floor coverings - Determination of the mass per unit area of the use surface of needled floor coverings
Specifies a method for the determination of the mass per unit area of the use of surface of non-homogeneous flat needled floor coverings in which the surface can be distinguished visually from the...
NEN-EN 984
May 1, 1995
Determination of the mass per unit area of the use surface of needled floorcoverings
Specifies a method for the determination of the mass per unit area of the use surface of non-homogeneous flat needled floor coverings in which the use surface can be distinguished visually from the...
Advertisement