NEN-EN-ISO 105-X12

Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

Specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials. The method is applicable to textiles made from all fibres in the form of yarn or fabric, including laid textile floor covering, whether dyed or printed. Two tests may be made, one with a dry rubbing cloth and one with a wet rubbing cloth.

Document History

June 1, 2016
Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing
NEN-EN-ISO 105-X12 specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining...
NEN-EN-ISO 105-X12
October 1, 2002
Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing
Specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials. The...
May 1, 1995
Textiles - Test for colour fastness - Part X12: Colour fastness to rubbing
Specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials. The...
Advertisement