NEN-EN-ISO 105-X12

Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing

active, Most Current
Organization: NEN
Publication Date: 1 June 2016
Status: active
Page Count: 19
ICS Code (Textiles in general): 59.080.01
scope:

NEN-EN-ISO 105-X12 specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials. The method is applicable to textiles made from all kinds of fibres in the form of yarn or fabric, including textile floor coverings, whether dyed or printed. Two tests may be made, one with a dry rubbing cloth and one with a wet rubbing cloth.

Document History

NEN-EN-ISO 105-X12
June 1, 2016
Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing
NEN-EN-ISO 105-X12 specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining...
October 1, 2002
Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing
Specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials. The...
May 1, 1995
Textiles - Test for colour fastness - Part X12: Colour fastness to rubbing
Specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials. The...
Advertisement