NEN-EN-ISO 105-X12

Textiles - Test for colour fastness - Part X12: Colour fastness to rubbing

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
ICS Code (Textiles in general): 59.080.01
scope:

Specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials. The method is applicable to a laid textile floor covering or to a detached sample or yarns. Two test are made, one with a dry rubbing cloth and one with a wet rubbing cloth.

Document History

June 1, 2016
Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing
NEN-EN-ISO 105-X12 specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining...
October 1, 2002
Textiles - Tests for colour fastness - Part X12: Colour fastness to rubbing
Specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials. The...
NEN-EN-ISO 105-X12
May 1, 1995
Textiles - Test for colour fastness - Part X12: Colour fastness to rubbing
Specifies a method for determining the resistance of the colour of textiles of all kinds, including textile floor coverings and other pile fabrics, to rubbing off and staining other materials. The...
Advertisement