NEN-EN 15004-7

Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant

inactive
Organization: NEN
Publication Date: 1 August 2016
Status: inactive
ICS Code (Fire protection): 13.220.20
scope:

This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety aspects. This part of EN 15004 covers systems operating at nominal pressures of 160 bar, 200 bar and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.

Document History

January 1, 2018
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
NEN-EN 15004-7 specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety...
NEN-EN 15004-7
August 1, 2016
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage...
January 1, 2015
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage...
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety...

References

Advertisement