NEN-EN 15004-7

Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
ICS Code (Fire protection): 13.220.20
scope:

This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety aspects and is applicable to systems operating at nominal pressure of 160 bar, 200 bar and 300 bar at 15 °C. This does not preclude the use of other systems; however, design data for other pressures were not available at time of publication.

Document History

January 1, 2018
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
NEN-EN 15004-7 specifies requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety...
August 1, 2016
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage...
January 1, 2015
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage...
NEN-EN 15004-7
June 1, 2008
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
This document gives specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety...

References

Advertisement