NEN-EN 15004-7
Fixed firefighting systems - Gas extinguishing systems - Part 7: Physical properties and system design of gas extinguishing systems for IG-01 extinguishant
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This part of EN 15004 contains specific requirements for gaseous fire-extinguishing systems, with respect to the IG-01 extinguishant. It includes details of physical properties, specification, usage and safety aspects. This part of EN 15004 covers systems operating at nominal pressures of 160 bar, 200 bar and 300 bar at 15 °C. This does not preclude the use of other systems, although design data for other pressures are not available at this time.
Document History