NEN-EN 747-2

Furniture - Bunk beds for domestic use - Part 2: Test methods

inactive
Organization: NEN
Publication Date: 1 November 1993
Status: inactive
Page Count: 11
ICS Code (Furniture): 97.140
scope:

This part of EN 747 specifies test methods that assess the safety of bunk beds for domestic use. It is in particular intended to minimize the risk of accidents happening to children. Only the sleeping function is considered. This standard also applies to single beds for use at a height of the bed base of 800 mm or more above floor level, irrespective of the use to which the space below is put. The test are designed to be applied to a freestanding bunk bed that is fully assembled and ready for use. The test results are only valid for the article tested. When the test results are intended to be applied to other similar articles, the test specimen should be representative of the production model. In the case of designs not catered for in the test procedures, the test should be carried out as far as possible as described, and a list made of the deviations from the test procedure.

Document History

October 1, 2022
Furniture - Bunk beds and high beds - Part 2: Test methods
This document specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The tests apply to beds with an internal length greater than...
June 1, 2015
Furniture - Bunk beds and high beds - Part 2: Test methods
NEN-EN 747-2 specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability tests...
September 1, 2013
Furniture - Bunk beds and high beds - Part 2: Test methods
A description is not available for this item.
April 1, 2012
Furniture - Bunk beds and high beds - Part 2: Test methods
This European Standard specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability...
April 1, 2010
Furniture - Bunk beds and high beds - Part 2: Test methods
This European Standard specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability...
May 1, 2007
Furniture - Bunk beds and high beds for domestic use - Part 2: Test methods
This part of EN 747 specifies test methods for assessing the safety, strength and durability of bunk beds and high beds for domestic use. The loads and forces in the strength and durability tests...
May 1, 2004
Furniture - Bunk beds for domestic use - Part 2: Test methods
This part of EN 747 specifies test methods for assessing the safety, strength and durability of bunk beds and high beds for domestic use. The loads and forces in the strength and durability tests...
NEN-EN 747-2
November 1, 1993
Furniture - Bunk beds for domestic use - Part 2: Test methods
This part of EN 747 specifies test methods that assess the safety of bunk beds for domestic use. It is in particular intended to minimize the risk of accidents happening to children. Only the...
Advertisement