NEN-EN 747-2
Furniture - Bunk beds and high beds - Part 2: Test methods
| Organization: | NEN |
| Publication Date: | 1 October 2022 |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Furniture): | 97.140 |
scope:
This document specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The tests apply to beds with an internal length greater than 1 400 mm and a maximum bed base width of 1 200 mm and with the upper surface of a bed base 600 mm or more above the floor.
The tests are designed to be applied to a bed that is fully assembled and ready for use.
The applicable safety requirements are given in prEN 747-1:2022.
Document History