NEN-EN 747-2+A1

Furniture - Bunk beds and high beds - Part 2: Test methods

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 22
ICS Code (Furniture): 97.140
scope:

NEN-EN 747-2 specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability tests apply to beds with an internal length greater than 140 cm and a maximum bed base width of 120 cm. The tests are designed to be applied to a bed that is fully assembled and ready for use. The applicable safety requirements are given in EN 747-1.

Document History

October 1, 2022
Furniture - Bunk beds and high beds - Part 2: Test methods
This document specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The tests apply to beds with an internal length greater than...
NEN-EN 747-2+A1
June 1, 2015
Furniture - Bunk beds and high beds - Part 2: Test methods
NEN-EN 747-2 specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability tests...
September 1, 2013
Furniture - Bunk beds and high beds - Part 2: Test methods
A description is not available for this item.
April 1, 2012
Furniture - Bunk beds and high beds - Part 2: Test methods
This European Standard specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability...
April 1, 2010
Furniture - Bunk beds and high beds - Part 2: Test methods
This European Standard specifies test methods for the safety, strength and durability of bunk beds and high beds for domestic and non-domestic use. The loads and forces in the strength and durability...
May 1, 2007
Furniture - Bunk beds and high beds for domestic use - Part 2: Test methods
This part of EN 747 specifies test methods for assessing the safety, strength and durability of bunk beds and high beds for domestic use. The loads and forces in the strength and durability tests...
May 1, 2004
Furniture - Bunk beds for domestic use - Part 2: Test methods
This part of EN 747 specifies test methods for assessing the safety, strength and durability of bunk beds and high beds for domestic use. The loads and forces in the strength and durability tests...
November 1, 1993
Furniture - Bunk beds for domestic use - Part 2: Test methods
This part of EN 747 specifies test methods that assess the safety of bunk beds for domestic use. It is in particular intended to minimize the risk of accidents happening to children. Only the...

References

Advertisement