NEN-EN-ISO 8675

Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B

active, Most Current
Organization: NEN
Publication Date: 1 January 2013
Status: active
Page Count: 20
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64 mm, with product grade A for sizes D ≤ 16 mm and product grade B for sizes D > 16 mm. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

Document History

NEN-EN-ISO 8675
January 1, 2013
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64...
December 1, 2000
Hexagon thin nuts (chamfered) with metric fine pitch thread - Product grades A and B
Specifies the characteristics of hexagon thin nuts, (chamfered) with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up...

References

Advertisement