NEN-EN-ISO 8675
Hexagon thin nuts (chamfered) with metric fine pitch thread - Product grades A and B
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
Specifies the characteristics of hexagon thin nuts, (chamfered) with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm.
Document History
January 1, 2013
Hexagon thin nuts chamfered (style 0) with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64...
NEN-EN-ISO 8675
December 1, 2000
Hexagon thin nuts (chamfered) with metric fine pitch thread - Product grades A and B
Specifies the characteristics of hexagon thin nuts, (chamfered) with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up...