NEN-EN 10346

Continuously hot-dip coated steel flat products - Technical delivery conditions

inactive
Organization: NEN
Publication Date: 1 June 2007
Status: inactive
Page Count: 34
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This European Standard specifies requirements for continuously hot-dip coated products made of low carbon steels for cold forming, of steels for construction, of steels with high proof strength for cold forming and coated with zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) or aluminium-silicon alloy (AS), and for continuously hot-dip coated products made of multiphase steels for cold forming coated with zinc (Z) zinc-iron alloy (ZF) or zinc-aluminium alloy (ZA) with thicknesses of 0,35 mm to 3 mm unless otherwise agreed. The thickness is the final thickness of the delivered product after coating. This document applies to strip of all widths and to sheets cut from it (≥ 600 mm width) and cut lengths (< 600 mm width).

Document History

July 1, 2015
Continuously hot-dip coated steel flat products for cold forming - Technical delivery conditions
NEN-EN 10346 specifies requirements for continuously hot-dip coated products made of low carbon steels for cold forming, of steels for construction, of steels with high proof strength for cold...
April 1, 2013
Continuously hot-dip coated steel flat products - Technical delivery conditions
NEN-EN 10346 specifies requirements for continuously hot-dip coated products made of low carbon steels for cold forming, of steels for construction, of steels with high proof strength for cold...
April 1, 2009
Continuously hot-dip coated steel flat products - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip coated products made of low carbon steels for cold forming, of steels for construction, of steels with high proof strength for...
NEN-EN 10346
June 1, 2007
Continuously hot-dip coated steel flat products - Technical delivery conditions
This European Standard specifies requirements for continuously hot-dip coated products made of low carbon steels for cold forming, of steels for construction, of steels with high proof strength for...
Advertisement