NEN-EN 10346
Continuously hot-dip coated steel flat products - Technical delivery conditions
| Organization: | NEN |
| Publication Date: | 1 April 2013 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
NEN-EN 10346 specifies requirements for continuously hot-dip coated products made of low carbon steels for cold forming, of steels for construction, of steels with high proof strength for cold forming and coated with zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ), aluminium-silicon alloy (AS) or zinc-magnesium alloy (ZM) and for continuously hot-dip coated products made of multiphase steels for cold forming coated with zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA) or zinc-magnesium alloy (ZM) in thicknesses of 0,20 mm ≤ t < 3,0 mm. By agreement at the time of enquiry and order, this European Standard is applicable to continuously hot-dip coated flat products of an expanded validity range defined for thicknesses t < 0,20mm or in thicknesses 3,0mm < t < 6,5mm with agreed mechanical properties and test specimens, adhesion of coating and surface condition requirements. The thickness is the final thickness of the delivered product after coating. This document applies to strip of all widths and to sheets cut from it (≥ 600 mm width) and cut lengths (< 600 mm width).
Document History