NEN-EN 10346
Continuously hot-dip coated steel flat products - Technical delivery conditions
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard specifies requirements for continuously hot-dip coated products made of low carbon steels for cold forming, of steels for construction, of steels with high proof strength for cold forming and coated with zinc (Z), zinc-iron alloy (ZF), zinc-aluminium alloy (ZA), aluminium-zinc alloy (AZ) or aluminium-silicon alloy (AS), and for continuously hot-dip coated products made of multiphase steels for cold forming coated with zinc (Z) zinc-iron alloy (ZF) or zinc-aluminium alloy (ZA) with thicknesses of 0,35 mm to 3 mm unless otherwise agreed. The thickness is the final thickness of the delivered product after coating. This document applies to strip of all widths and to sheets cut from it (≥ 600 mm width) and cut lengths (< 600 mm width).
Document History