NEN-EN 856

Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 13
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Specifies requirements for four types of rubber covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51. They are suitable for use with - hydraulic fluids in accordance with ISO 6743-4 with the exception of HFD R, HFD S and HFD T at temperatures ranging from - 40 °C to + 100 °C for types 4SP and 4SH and - 40 °C to + 120 °C for types R12 and R13;- water based fluids at temperatures ranging from - 40 °C to 70 °C;- water fluids at temperatures ranging from 0 °C to + 70 °C.

Document History

April 1, 2015
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
NEN-EN 856 specifies requirements for four types of rubber-covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51: Types 4SP, 4SH, R12 and R13. They are all...
May 1, 2013
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
NEN-EN 856 specifies requirements for four types of rubber-covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51: Types 4SP, 4SH, R12 and R13. They are all...
November 1, 2011
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
NEN-EN 856 specifies requirements for four types of rubber-covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51: Types 4SP, 4SH, R12 and R13. They are all...
NEN-EN 856
January 1, 1997
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
Specifies requirements for four types of rubber covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51. They are suitable for use with - hydraulic fluids in...
November 1, 1992
Rubber hoses and hose assemblies - Spiral wire reinforced hydraulic type - Specification
Specifies requirements for four types of rubber covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51. They are suitable for use with - hydraulic fluids in...
Advertisement