NEN-EN 856
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
| Organization: | NEN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Piping and couplings): | 23.100.40 |
scope:
NEN-EN 856 specifies requirements for four types of rubber-covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51: Types 4SP, 4SH, R12 and R13. They are all suitable for use with: - hydraulic fluids in accordance with ISO 6743-4 with the exception of HFD R, HFD S and HFD T at temperatures ranging from -40 °C to +100 °C for types 4SP and 4SH and -40 °C to +120 °C for types R12 and R13; - water based fluids at temperatures ranging from -40 °C to 70 °C; - water fluids at temperatures ranging from 0 °C to 70 °C. This European Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.
Document History