NEN-EN 856

Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 15
ICS Code (Piping and couplings): 23.100.40
scope:

NEN-EN 856 specifies requirements for four types of rubber-covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51: Types 4SP, 4SH, R12 and R13. They are all suitable for use with: - hydraulic fluids in accordance with ISO 6743-4 with the exception of HFD R, HFD S and HFD T at temperatures ranging from -40 °C to +100 °C for types 4SP and 4SH and -40 °C to +120 °C for types R12 and R13; - water based fluids at temperatures ranging from -40 °C to 70 °C; - water fluids at temperatures ranging from 0 °C to 70 °C. This European Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies.

Document History

April 1, 2015
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
NEN-EN 856 specifies requirements for four types of rubber-covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51: Types 4SP, 4SH, R12 and R13. They are all...
May 1, 2013
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
NEN-EN 856 specifies requirements for four types of rubber-covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51: Types 4SP, 4SH, R12 and R13. They are all...
NEN-EN 856
November 1, 2011
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
NEN-EN 856 specifies requirements for four types of rubber-covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51: Types 4SP, 4SH, R12 and R13. They are all...
January 1, 1997
Rubber hoses and hose assemblies - Rubber-covered spiral wire reinforced hydraulic type - Specification
Specifies requirements for four types of rubber covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51. They are suitable for use with - hydraulic fluids in...
November 1, 1992
Rubber hoses and hose assemblies - Spiral wire reinforced hydraulic type - Specification
Specifies requirements for four types of rubber covered spiral wire reinforced hydraulic hoses and hose assemblies of nominal bore from 6 to 51. They are suitable for use with - hydraulic fluids in...
Advertisement