NEN-EN-ISO 14946

Small craft - Maximum load capacity

inactive
Organization: NEN
Publication Date: 1 September 1999
Status: inactive
Page Count: 5
ICS Code (Small craft): 47.080
scope:

Establishes requirements to determine the maximum load capacity of small craft. It shall give the owner/operator a clear indication of the maximum number of people and the permissible amount of extra load, equipment or cargo, to be carried without exceeding the limits set by stability, freeboard, flotation and seating requirements.

Document History

July 1, 2021
Small craft - Maximum load capacity
This document specifies the items included in the maximum load of small craft, without exceeding the limits set by other ISO standards for stability, freeboard, and flotation. It further sets...
September 1, 2006
Small craft - Maximum load capacity
A description is not available for this item.
November 1, 2001
Small craft - Maximum load capacity
Establishes requirements to determine the maximum load capacity of small craft. It shall give the owner/operator a clear indication of the maximum number of people and the permissible amount of extra...
NEN-EN-ISO 14946
September 1, 1999
Small craft - Maximum load capacity
Establishes requirements to determine the maximum load capacity of small craft. It shall give the owner/operator a clear indication of the maximum number of people and the permissible amount of extra...
Advertisement