NEN-EN-ISO 14946/C11
Small craft - Maximum load capacity
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Small craft): | 47.080 |
Document History
July 1, 2021
Small craft - Maximum load capacity
This document specifies the items included in the maximum load of small craft, without exceeding the limits set by other ISO standards for stability, freeboard, and flotation. It further sets...
NEN-EN-ISO 14946/C11
September 1, 2006
Small craft - Maximum load capacity
A description is not available for this item.
November 1, 2001
Small craft - Maximum load capacity
Establishes requirements to determine the maximum load capacity of small craft. It shall give the owner/operator a clear indication of the maximum number of people and the permissible amount of extra...
September 1, 1999
Small craft - Maximum load capacity
Establishes requirements to determine the maximum load capacity of small craft. It shall give the owner/operator a clear indication of the maximum number of people and the permissible amount of extra...