NEN-EN-ISO 14946
Small craft - Maximum load capacity
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Small craft): | 47.080 |
scope:
Establishes requirements to determine the maximum load capacity of small craft. It shall give the owner/operator a clear indication of the maximum number of people and the permissible amount of extra load, equipment or cargo, to be carried without exceeding the limits set by stability, freeboard, flotation and seating requirements.
Document History
July 1, 2021
Small craft - Maximum load capacity
This document specifies the items included in the maximum load of small craft, without exceeding the limits set by other ISO standards for stability, freeboard, and flotation. It further sets...
September 1, 2006
Small craft - Maximum load capacity
A description is not available for this item.
NEN-EN-ISO 14946
November 1, 2001
Small craft - Maximum load capacity
Establishes requirements to determine the maximum load capacity of small craft. It shall give the owner/operator a clear indication of the maximum number of people and the permissible amount of extra...
September 1, 1999
Small craft - Maximum load capacity
Establishes requirements to determine the maximum load capacity of small craft. It shall give the owner/operator a clear indication of the maximum number of people and the permissible amount of extra...