NEN-EN 479

Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Determination of heat reversion

inactive
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 8
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Doors and windows): 91.060.50
scope:

This Standard specifies a method for the determination of the thermal shrinkage of unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors by a test at 100°C in an oven.

Document History

February 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of heat reversion
NEN-EN 479 specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air. It is also applicable to PVC-based profiles at specified...
December 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles - Determination of heat reversion
This European Standard specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air. It is also applicable to PVC-based profiles at...
NEN-EN 479
May 1, 1995
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Determination of heat reversion
This Standard specifies a method for the determination of the thermal shrinkage of unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors by a test at 100°C in an...
Advertisement