NEN-EN 479

Unplasticized poly(vinyl chloride) (PVC-U) profiles - Determination of heat reversion

inactive
Organization: NEN
Publication Date: 1 December 2016
Status: inactive
Page Count: 10
ICS Code (Thermoplastic materials): 83.080.20
ICS Code (Other rubber and plastics products): 83.140.99
scope:

This European Standard specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air. It is also applicable to PVC-based profiles at specified temperatures/other test conditions.

Document History

February 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of heat reversion
NEN-EN 479 specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air. It is also applicable to PVC-based profiles at specified...
NEN-EN 479
December 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles - Determination of heat reversion
This European Standard specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air. It is also applicable to PVC-based profiles at...
May 1, 1995
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Determination of heat reversion
This Standard specifies a method for the determination of the thermal shrinkage of unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors by a test at 100°C in an...

References

Advertisement