NEN-EN 479
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of heat reversion
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Thermoplastic materials): | 83.080.20 |
| ICS Code (Other rubber and plastics products): | 83.140.99 |
scope:
NEN-EN 479 specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air. It is also applicable to PVC-based profiles at specified temperatures/other test conditions.
Document History
NEN-EN 479
February 1, 2018
Plastics - Poly(vinyl chloride) (PVC) based profiles - Determination of heat reversion
NEN-EN 479 specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air. It is also applicable to PVC-based profiles at specified...
December 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles - Determination of heat reversion
This European Standard specifies a method for determining the heat reversion of unplasticized poly(vinyl chloride) (PVC-U) profiles at 100 °C in air. It is also applicable to PVC-based profiles at...
May 1, 1995
Unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors - Determination of heat reversion
This Standard specifies a method for the determination of the thermal shrinkage of unplasticized polyvinylchloride (PVC-U) profiles for the fabrication of windows and doors by a test at 100°C in an...