NEN-EN-ISO 2580-1

Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 22
ICS Code (Thermoplastic materials): 83.080.20
scope:

Establishes a system of designation for acrylonitrile/butadiene/styrene thermoplastic material, which may be used as the basis for specifications. This part of the standard is applicable to all styrene/acrylonitrile copolymers comprised of a continuous phase, consisting of copolymers of styrene (and/or an alkyl-substitued styrene) and acrylonitrile, and a dispersed elastomeric phase based on butadiene, with the continuous phase having more than 10 % (m/m) of acrylonitrile. It applies to materials ready for normal use, unmodified or modified by colourants, additives, fillers, etc.

Document History

November 1, 2002
Plastics - Acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials, which may be used as the basis for specifications.
NEN-EN-ISO 2580-1
February 1, 2001
Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile/butadiene/styrene thermoplastic material, which may be used as the basis for specifications. This part of the standard is applicable to all...
July 1, 1999
Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile/butadiene/styrene thermoplastic material, which may be used as the basis for specifications. This part of the standard is applicable to all...
May 1, 1999
Plastics - Acrylnitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile/butadiene/styrene thermoplastic material, which may be used as the basis for specifications. This part of the standard is applicable to all...
Advertisement