NEN-EN-ISO 2580-1

Plastics - Acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 20
ICS Code (Thermoplastic materials): 83.080.20
scope:

Establishes a system of designation for acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials, which may be used as the basis for specifications.

Document History

NEN-EN-ISO 2580-1
November 1, 2002
Plastics - Acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile-butadiene-styrene (ABS) moulding and extrusion materials, which may be used as the basis for specifications.
February 1, 2001
Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile/butadiene/styrene thermoplastic material, which may be used as the basis for specifications. This part of the standard is applicable to all...
July 1, 1999
Plastics - Acrylonitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile/butadiene/styrene thermoplastic material, which may be used as the basis for specifications. This part of the standard is applicable to all...
May 1, 1999
Plastics - Acrylnitrile/butadiene/styrene (ABS) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for acrylonitrile/butadiene/styrene thermoplastic material, which may be used as the basis for specifications. This part of the standard is applicable to all...

References

Advertisement