NEN-EN 1622

Water quality - Determination of the threshold odour number (TON) and threshold flavour number (TFN)

inactive
Organization: NEN
Publication Date: 1 December 2004
Status: inactive
Page Count: 27
ICS Code (Examination of physical properties of water): 13.060.60
scope:

This European Standard specifies quantitative methods for determining the TON and TFN of waters and also a qualitative method for determining any abnormal odour and/or flavour. It is essential that the safety remarks in Clause 5 are taken into account. Two quantitative methods are described: -a short method applicable when either a sample has no odour and flavour or when the odour and flavour are to be compared with a specified threshold number; -a full method applicable when the threshold number for the sample is to be determined. For both quantitative methods, two different methodologies are described: -unforced choice in the standard; -forced choice in Annex B. Both methods are applicable for quantifying the odour and flavour of drinking water and/or migration waters from materials in contact with waters.

Document History

August 1, 2006
Water quality - Determination of the threshold odour number (TON) and threshold flavour number (TFN)
This European Standard specifies quantitative methods for determining the TON and TFN of waters and also a qualitative method for determining any abnormal odour and/or flavour. It is essential that...
NEN-EN 1622
December 1, 2004
Water quality - Determination of the threshold odour number (TON) and threshold flavour number (TFN)
This European Standard specifies quantitative methods for determining the TON and TFN of waters and also a qualitative method for determining any abnormal odour and/or flavour. It is essential that...
November 1, 1997
Water analysis - Determination of the threshold odour number (TON) and threshold flavour number (TFN)
Specifies methods for determining the TON and TFN of waters. It is essential that the safety remarks in clause 5 are taken into account. Two methods are described: - a short method applicable when...
October 1, 1994
Odour and flavour in waters - Quantitative method - Method for the determination of threshold odour and flavour numbers (TON and TFN)
Specifies methods for determining the TON and TFN of waters. It is essential that the safety remarks in clause 5 are taken into account. Two methods are described: - a short method applicable when...
Advertisement