NEN-EN 1622
Water quality - Determination of the threshold odour number (TON) and threshold flavour number (TFN)
| Organization: | NEN |
| Publication Date: | 1 August 2006 |
| Status: | active |
| Page Count: | 33 |
| ICS Code (Examination of physical properties of water): | 13.060.60 |
scope:
This European Standard specifies quantitative methods for determining the TON and TFN of waters and also a qualitative method for determining any abnormal odour and/or flavour. It is essential that the safety remarks in Clause 5 are taken into account. Two quantitative methods are described: -a short method applicable when either a sample has no odour and flavour or when the odour and flavour are to be compared with a specified threshold number; -a full method applicable when the threshold number for the sample is to be determined. For both quantitative methods, two different methodologies are described: -unforced choice in the standard; -forced choice in Annex B. Both methods are applicable for quantifying the odour and flavour of drinking water and/or migration waters from materials in contact with waters.
Document History