NEN-EN 1622
Odour and flavour in waters - Quantitative method - Method for the determination of threshold odour and flavour numbers (TON and TFN)
| Organization: | NEN |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| ICS Code (Drinking water): | 13.060.20 |
scope:
Specifies methods for determining the TON and TFN of waters. It is essential that the safety remarks in clause 5 are taken into account. Two methods are described: - a short method applicable when either a sample has no odour and flavour or when the odour and flavour are to be compared with a specified threshold number; - a full method applicable when the threshold number for the sample is to be determined. Both methods are applicable for quantifying the odour and flavour of drinking water and/or migration waters from materials in contact with waters.
Document History