NEN-EN-ISO 13427

Geosynthetics - Abrasion damage simulation (sliding block test)

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 19
ICS Code (Geotextiles): 59.080.70
ICS Code (Products of the textile industry): 59.080
scope:

NEN-EN-ISO 13427 specifies a test method used for the determination of the resistance of geosynthetics to abrasion using a sliding block, whereby after abrasion the loss in tensile properties is determined. This test method is applicable to all geosynthetics used in the construction of railways.

Document History

NEN-EN-ISO 13427
January 1, 2015
Geosynthetics - Abrasion damage simulation (sliding block test)
NEN-EN-ISO 13427 specifies a test method used for the determination of the resistance of geosynthetics to abrasion using a sliding block, whereby after abrasion the loss in tensile properties is...
September 1, 1998
Geotextiles and geotextile-related products - Abrasion damage simulation (sliding block test)
Specifies a test method for the determination of the resistance of geotextiles to abrasion using a sliding block. After abrasion the loss in tensile properties is determined. The method is applicable...
November 1, 1995
Geotextiles and geotextile-related products - Method of abrasion damage simulation (sliding block test)
Specifies a test method for the determination of the resistance of geotextiles to abrasion using a sliding block. After abrasion the loss in tensile properties is determined. The method is applicable...

References

Advertisement