NEN-EN-ISO 13427

Geotextiles and geotextile-related products - Method of abrasion damage simulation (sliding block test)

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
ICS Code (Geotextiles): 59.080.70
scope:

Specifies a test method for the determination of the resistance of geotextiles to abrasion using a sliding block. After abrasion the loss in tensile properties is determined. The method is applicable to woven and nonwoven geotextiles and geotextile-related products.

Document History

January 1, 2015
Geosynthetics - Abrasion damage simulation (sliding block test)
NEN-EN-ISO 13427 specifies a test method used for the determination of the resistance of geosynthetics to abrasion using a sliding block, whereby after abrasion the loss in tensile properties is...
September 1, 1998
Geotextiles and geotextile-related products - Abrasion damage simulation (sliding block test)
Specifies a test method for the determination of the resistance of geotextiles to abrasion using a sliding block. After abrasion the loss in tensile properties is determined. The method is applicable...
NEN-EN-ISO 13427
November 1, 1995
Geotextiles and geotextile-related products - Method of abrasion damage simulation (sliding block test)
Specifies a test method for the determination of the resistance of geotextiles to abrasion using a sliding block. After abrasion the loss in tensile properties is determined. The method is applicable...
Advertisement