NEN-EN-ISO 13427
Geotextiles and geotextile-related products - Abrasion damage simulation (sliding block test)
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
Specifies a test method for the determination of the resistance of geotextiles to abrasion using a sliding block. After abrasion the loss in tensile properties is determined. The method is applicable to woven and nonwoven geotextiles and geotextile-related products.
Document History
January 1, 2015
Geosynthetics - Abrasion damage simulation (sliding block test)
NEN-EN-ISO 13427 specifies a test method used for the determination of the resistance of geosynthetics to abrasion using a sliding block, whereby after abrasion the loss in tensile properties is...
NEN-EN-ISO 13427
September 1, 1998
Geotextiles and geotextile-related products - Abrasion damage simulation (sliding block test)
Specifies a test method for the determination of the resistance of geotextiles to abrasion using a sliding block. After abrasion the loss in tensile properties is determined. The method is applicable...
November 1, 1995
Geotextiles and geotextile-related products - Method of abrasion damage simulation (sliding block test)
Specifies a test method for the determination of the resistance of geotextiles to abrasion using a sliding block. After abrasion the loss in tensile properties is determined. The method is applicable...