NEN-EN 12531

Castors and wheels - Hospital bed castors

active
Organization: NEN
Publication Date: 1 October 1998
Status: active
Page Count: 14
ICS Code (Hospital equipment): 11.140
scope:

Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to swivel castors for hospital beds with a wheel diameter of 100 mm or more, which have a central locking device. Swivel castors may be used with the main principal dimensions.

Document History

July 1, 2005
Castors and wheels - Hospital bed castors
A description is not available for this item.
NEN-EN 12531
October 1, 1998
Castors and wheels - Hospital bed castors
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to swivel castors for hospital beds with a wheel diameter of 100 mm or more,...
September 1, 1996
Castors and wheels - Castors and wheels for applications up to 1.1 m/s (4 km/h)
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to swivel castors for hospital beds with a wheel diameter of 100 mm or more,...
Advertisement