NEN-EN 12531
Castors and wheels - Castors and wheels for applications up to 1.1 m/s (4 km/h)
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1996 |
| Status: | inactive |
| ICS Code (Hospital equipment): | 11.140 |
scope:
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to swivel castors for hospital beds with a wheel diameter of 100 mm or more, which have a central locking device. Swivel castors may be used with the main principal dimensions.
Document History
July 1, 2005
Castors and wheels - Hospital bed castors
A description is not available for this item.
October 1, 1998
Castors and wheels - Hospital bed castors
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to swivel castors for hospital beds with a wheel diameter of 100 mm or more,...
NEN-EN 12531
September 1, 1996
Castors and wheels - Castors and wheels for applications up to 1.1 m/s (4 km/h)
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to swivel castors for hospital beds with a wheel diameter of 100 mm or more,...