NEN-EN 12531/C1
Castors and wheels - Hospital bed castors
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 3 |
| ICS Code (Medical equipment): | 11.040 |
Document History
NEN-EN 12531/C1
July 1, 2005
Castors and wheels - Hospital bed castors
A description is not available for this item.
October 1, 1998
Castors and wheels - Hospital bed castors
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to swivel castors for hospital beds with a wheel diameter of 100 mm or more,...
September 1, 1996
Castors and wheels - Castors and wheels for applications up to 1.1 m/s (4 km/h)
Specifies the technical requirements, the appropriate dimensions and the requirements for testing. This standard applies to swivel castors for hospital beds with a wheel diameter of 100 mm or more,...