NEN-EN 14140

LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction

active
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 64
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-EN 14140 specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water capacity from 0,5 l up to and including 150 l, exposed to temperatures of -20 °C to +65 °C. It allows alternative design and construction methods to those required in EN 1442, including coated cylinders, over-moulded cylinders and cylinders for hot air balloons. This European Standard applies only to pressure receptacles with a circular cross-section. This European Standard does not include the equipping of the cylinders with valves and other service equipment.

Document History

June 1, 2015
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
A description is not available for this item.
NEN-EN 14140
December 1, 2014
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
NEN-EN 14140 specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water...
October 1, 2012
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
NEN-EN 14140 specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water...
December 1, 2006
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
June 1, 2006
LPG Equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
October 1, 2003
Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
July 1, 2001
Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
Advertisement