NEN-EN 14140
Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water capacity from 0,5 l up to and including 150 l, exposed to ambient temperatures. It allows alternative design and construction methods to those required in EN 1442. This European Standard applies only to cylinders with a circular cross-section. All pressures are gauge unless otherwise stated.
Document History