NEN-EN 14140/A1

LPG Equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 11
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water capacity from 0,5 l up to and including 150 l, exposed to ambient temperatures. It allows alternative design and construction methods to those required in EN 1442. This European Standard applies only to cylinders with a circular cross-section. All pressures are gauge unless otherwise stated.

Document History

June 1, 2015
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
A description is not available for this item.
December 1, 2014
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
NEN-EN 14140 specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water...
October 1, 2012
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
NEN-EN 14140 specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders, of water...
December 1, 2006
LPG equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
NEN-EN 14140/A1
June 1, 2006
LPG Equipment and accessories - Transportable refillable welded steel cylinders for LPG - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
October 1, 2003
Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
July 1, 2001
Transportable refillable welded steel cylinders for Liquefied Petroleum Gas (LPG) - Alternative design and construction
This European Standard specifies the minimum requirements for the design, construction and testing during manufacture of transportable refillable welded steel Liquefied Petroleum Gas (LPG) cylinders,...
Advertisement