NEN-EN 161
Automatic shut-off valves for gas burners and gas appliances
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
Specifies the safety, construction and performance requirements for automatic shut-off valves for gas burners and gas appliances, hereafter referred to as valves. It also gives the methods of test for evaluating these requirements and information for installation and use. It applies to valves with declared maximum working pressures up to and including 4 bar, for use on burners or in appliances using fuel gases of the 1st, 2nd or 3rd families. It applies to electrically operated valves and to valves actuated by fluids where the control valves for these fluids are actuated electrically, but not to any external electrical devices for switching the control signal or actuating energy. It applies to valves where the flow rate is controlled by external electrical signals, either in discrete steps or proportional to the applied signal. It applies to valves fitted with closed position indicator switches.
Document History