NEN-EN 161

Automatic shut-off valves for gas burners and gas appliances

inactive
Organization: NEN
Publication Date: 1 May 2020
Status: inactive
Page Count: 72
ICS Code (Globe valves): 23.060.10
scope:

This document specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as 'valves'.

This document is applicable to valves with declared maximum inlet pressures up to and including 500 kPa (5 bar) of nominal connection sizes up to and including DN 250 for use with one or more fuel gases in accordance with EN 437.

This document is applicable to electrically operated valves and to valves actuated by fluids where the control valves for these fluids are actuated electrically, but not to any external electrical devices for switching the control signal or actuating energy.

An assessment method for valve designs is given by this document.

This document is also applicable to valves where the flow rate is controlled by external electrical signals, either in discrete steps or proportional to the applied signal.

This document is also applicable to valves fitted with closed position indicator switches.

NOTE Provisions for final product inspection and testing by the manufacturer are not specified.

This document establishes methodologies for the determination of a Performance Level (PL) in accordance with EN 13611:2019, Annexes K and L.

Document History

November 1, 2022
Automatic shut-off valves for gas burners and gas appliances
This document specifies the safety, design, construction, and performance requirements and testing for automatic shut-off valves for burners and appliances burning one or more gaseous fuels,...
NEN-EN 161
May 1, 2020
Automatic shut-off valves for gas burners and gas appliances
This document specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
January 1, 2013
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shut-off valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
September 1, 2012
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shutoff valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
February 1, 2012
Automatic shut-off valves for gas burners and gas appliances
A description is not available for this item.
May 1, 2011
Automatic shut-off valves for gas burners and gas appliances - Special requirements to determine the performance level (PL)
A description is not available for this item.
April 1, 2011
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shutoff valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
September 1, 2010
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shutoff valves for use with gas burners, gas appliances and similar use, hereafter referred to as...
February 1, 2007
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shutoff valves for gas burners, gas appliances and similar use, hereafter referred to as valves....
August 1, 2005
Automatic shut-off valves for gas burners and gas appliances
This European Standard specifies the safety, construction and performance requirements for automatic shutoff valves for gas burners, gas appliances and similar use, hereafter referred to as valves....
December 1, 2001
Automatic shut-off valves for gas burners and gas appliances
Specifies the safety, construction and performance requirements for automatic shut-off valves for gas burners and gas appliances, hereafter referred to as valves. It also gives the methods of test...
September 1, 1998
Automatic shut-off valves for gas burners and gas appliances
Specifies the safety, construction and performance requirements for automatic shut-off valves for gas burners and gas appliances, hereafter referred to as valves. It also gives the methods of test...
August 1, 1997
Automatic shut-off valves for gas burners and gas appliances
A description is not available for this item.
July 1, 1996
Automatic shut-off valves for gas burners and gas-burning appliances
A description is not available for this item.
April 1, 1996
Automatic shut-off valves for gas burners and gas appliances
A description is not available for this item.
April 1, 1995
Automatic shut-off valves for gas burners and gas appliances
A description is not available for this item.
April 1, 1992
Automatic shut-off valves for gas burners and gas appliances
This standard specifies the safety, constructional and performance requirements for automatic shutt-off valves for gas burners and gas appliances, hereafter referred to as valves. It also gives the...

References

Advertisement