NEN-EN 161
Automatic shut-off valves for gas burners and gas appliances
| Organization: | NEN |
| Publication Date: | 1 August 2005 |
| Status: | inactive |
| Page Count: | 53 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
This European Standard specifies the safety, construction and performance requirements for automatic shutoff valves for gas burners, gas appliances and similar use, hereafter referred to as valves. This European Standard covers type testing only. It applies to valves with declared maximum inlet pressures up to and including 5 bar, for use on burners or in appliances using fuel gases of the first, second, and third families. It applies to electrically operated valves and to valves actuated by fluids where the control valves for these fluids are actuated electrically, but not to any external electrical devices for switching the control signal or actuating energy. An assessment method for valve designs is given by this European Standard. It also applies to valves where the flow rate is controlled by external electrical signals, either in discrete steps or proportional to the applied signal. It also applies to valves fitted with closed position indicator switches.
Document History