NEN-ISO/IEC 18033-4

Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers

inactive
Organization: NEN
Publication Date: 1 August 2005
Status: inactive
Page Count: 52
ICS Code (IT Security): 35.030
scope:

This part of ISO/IEC 18033 specifies stream cipher algorithms. A stream cipher is an encryption mechanism that uses a keystream to encrypt a plaintext in bitwise or block-wise manner. There are two types of stream cipher: a synchronous stream cipher, in which the keystream is only generated from the secret key (and an initialization vector) and a self-synchronizing stream cipher, in which the keystream is generated from the secret key and some past ciphertexts (and an initialization vector). Typically the encryption operation is the additive bitwise XOR operation between a keystream and the message. This part of ISO/IEC 18033 describes both pseudorandom number generators for producing keystream, and output functions for stream ciphers. The algorithms specified in this part of ISO/IEC 18033 have been assigned object identifiers in accordance with ISO/IEC 9834. The list of assigned object identifiers is given in Annex C. Any change to the specification of the algorithms resulting in a change of functional behaviour will result in a change of the object identifier assigned to the algorithm.

Document History

January 1, 2012
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated...
January 1, 2010
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers - Amendment 1: Rabbit and Decim
A description is not available for this item.
NEN-ISO/IEC 18033-4
August 1, 2005
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies stream cipher algorithms. A stream cipher is an encryption mechanism that uses a keystream to encrypt a plaintext in bitwise or block-wise manner. There are two...
Advertisement