NEN-ISO/IEC 18033-4/A1
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers - Amendment 1: Rabbit and Decim
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 41 |
| ICS Code (IT Security): | 35.030 |
Document History
January 1, 2012
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies a) output functions to combine a keystream with plaintext, b) keystream generators for producing keystream, and c) object identifiers assigned to dedicated...
NEN-ISO/IEC 18033-4/A1
January 1, 2010
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers - Amendment 1: Rabbit and Decim
A description is not available for this item.
August 1, 2005
Information technology - Security techniques - Encryption algorithms - Part 4: Stream ciphers
This part of ISO/IEC 18033 specifies stream cipher algorithms. A stream cipher is an encryption mechanism that uses a keystream to encrypt a plaintext in bitwise or block-wise manner. There are two...